Texas Instruments CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A CSD18503Q5A

Description
40V N-Channel NexFET? Power MOSFET, CSD18503Q5A 8-VSONP -55 to 150
Request a Quote
Description
40V N-Channel NexFET? Power MOSFET, CSD18503Q5A 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

40 V N-Channel NexFET™ Power MOSFET in a 5 mm × 6 mm SON package, with a drain-to-source on-resistance of 3.4 mΩ at VGS=10 V and 4.7 mΩ at VGS=4.5 V, a threshold voltage of 1.8 V, and a total gate charge of 13 nC at VGS=4.5 V. It supports a continuous drain current of 19 A at TA=25°C, a pulsed drain current of 321 A, and is rated for 120 W power dissipation at TC=25°C. The device has a junction-to-case thermal resistance of 1.3 °C/W and is rated for an operating junction temperature from -55 °C to 150 °C. It is avalanche-rated with a single-pulse energy of 157 mJ. The part is RoHS compliant and halogen-free.

Datasheet Summary
Powered by GS/AI

40 V N-Channel NexFET™ Power MOSFET in a 5 mm × 6 mm SON package, with a drain-to-source on-resistance of 3.4 mΩ at VGS=10 V and 4.7 mΩ at VGS=4.5 V, a threshold voltage of 1.8 V, and a total gate charge of 13 nC at VGS=4.5 V. It supports a continuous drain current of 19 A at TA=25°C, a pulsed drain current of 321 A, and is rated for 120 W power dissipation at TC=25°C. The device has a junction-to-case thermal resistance of 1.3 °C/W and is rated for an operating junction temperature from -55 °C to 150 °C. It is avalanche-rated with a single-pulse energy of 157 mJ. The part is RoHS compliant and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5A - Texas Instruments
Dallas, TX, United States
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A
CSD18503Q5A
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A CSD18503Q5A
40V N-Channel NexFET? Power MOSFET, CSD18503Q5A 8-VSONP -55 to 150

40V N-Channel NexFET? Power MOSFET, CSD18503Q5A 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-30571-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30571-6-ND
Single FETs, MOSFETs 296-30571-6-ND
N-Channel 40V 19A (Ta), 100A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 19A (Ta), 100A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-30571-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30571-2-ND
Single FETs, MOSFETs 296-30571-2-ND
N-Channel 40V 19A (Ta), 100A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 19A (Ta), 100A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-30571-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-30571-1-ND
Single FETs, MOSFETs 296-30571-1-ND
N-Channel 40V 19A (Ta), 100A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 19A (Ta), 100A (Tc) 3.1W (Ta), 120W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18503Q5A - 1030627-CSD18503Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18503Q5A
1030627-CSD18503Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18503Q5A 1030627-CSD18503Q5A
Manufacturer: Texas Instruments Win Source Part Number: 1030627-CSD18503Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 19A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 2640pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.3 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1030627-CSD18503Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 19A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 2640pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.3 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
40V 100A MOSFET Transistor
278-CSD18503Q5A
40V 100A MOSFET Transistor 278-CSD18503Q5A
40V N-CH MOSFET, 100A, 4.3mR RdsOn, NexFET, VSON Product overview: CSD18503Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18503Q5A can be used for catalog matching and distributor lookup.

40V N-CH MOSFET, 100A, 4.3mR RdsOn, NexFET, VSON Product overview: CSD18503Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18503Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD18503Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18503Q5A
Single FETs, MOSFETs CSD18503Q5A
MOSFET N-CH 40V 19A/100A 8VSON

MOSFET N-CH 40V 19A/100A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18503Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18503Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18503Q5A
MOSFET N-CH 40V 19A/100A 8VSON

MOSFET N-CH 40V 19A/100A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V N-Channel NexFET Power MOSFET

MOSFET 40V N-Channel NexFET Power MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 40V, 100A, Vson-8; Transistor Polarity Texas Instruments - 52AH3716 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, Vson-8; Transistor Polarity Texas Instruments
52AH3716
Mosfet, N-Ch, 40V, 100A, Vson-8; Transistor Polarity Texas Instruments 52AH3716
MOSFET, N-CH, 40V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18503Q5A 296-30571-6-ND 1030627-CSD18503Q5A 278-CSD18503Q5A CSD18503Q5A CSD18503Q5A CSD18503Q5A 52AH3716
Product Name CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18503Q5A 40V 100A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 100A, Vson-8; Transistor Polarity Texas Instruments
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts 40 volts
rDS(on) 0.0062 ohms 0.0034 ohms
IDSS 124000 milliamps 19000 milliamps 100000 milliamps
QG 26 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD16301Q2 N-Channel NexFET? Power MOSFET - CSD16301Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0290 ohms
View Details
12 suppliers
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers
PMIC - PMIC - Battery Chargers - BQ24765RUVR - 1154217-BQ24765RUVR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
Packing Method Tape Reel; Reel - TR
View Details