TLP293 is a photocoupler consisting of an infrared LED optically coupled to a phototransistor in a SO4 package, designed for isolation in switching power supplies, PLCs, and I/O interfaces. It offers a minimum isolation voltage of 3750 Vrms and operates from -55 to 125 °C. The device has a collector-emitter voltage rating of 80 V and a minimum current transfer ratio of 100% at 0.5 mA input current and 5 V collector-emitter voltage. It meets UL 1577, cUL, VDE EN 60747-5-5, and CQC safety standards. The package has a creepage and clearance of 5.0 mm and an internal isolation thickness of 0.4 mm.
OPTOISOLATOR 3.75KV TRANS 4-SO Product overview: TLP293(GB-TPL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP293(GB-TPL,E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP293(GB-TPL,E |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50 milliamps |