9001-015-B -- 9000 SERIES
LightPath Technologies, Inc.
9000 Series
9001-015-B
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
9001-015-B |
|
Product Name
|
9000 Series |
|
Isolator Type
|
Free Space
|
|
Isolator Package
|
1.390mm(L), .600mm(W), .600mm(H)
|
|
Center Wavelength
|
1550 nm (15500 Å)
|
|
Isolation
|
42 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
461 nm (4610 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.060mm(L), .880mm(W), .880mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1550 nm (15500 Å)
View Details