Toshiba America Electronic Components, Inc. Solid State Relays - TLP202A(TP,F) TLP202A(TP,F)

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099876-TLP202A(TP,F ) Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 8 Isolation Voltage: 1.5 kV Output Current: 400 mA Input Current: 50 mA Categories: Solid State Relays Case / Package: SOP Max Input Voltage: 1.3 V Alternative Parts (Cross-Reference): G3VM-61G1; G3VM-61H1; G3VM-61G2; TLP3122(F); TLP172ATPF; TLP172A(F); Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 400 mA Throw Configuration: SPST Max Output Voltage: 60 V Max Input Current: 50 mA
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099876-TLP202A(TP,F ) Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 8 Isolation Voltage: 1.5 kV Output Current: 400 mA Input Current: 50 mA Categories: Solid State Relays Case / Package: SOP Max Input Voltage: 1.3 V Alternative Parts (Cross-Reference): G3VM-61G1; G3VM-61H1; G3VM-61G2; TLP3122(F); TLP172ATPF; TLP172A(F); Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 400 mA Throw Configuration: SPST Max Output Voltage: 60 V Max Input Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - TLP202A(TP,F) - 1099876-TLP202A(TP,F) - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - TLP202A(TP,F)
1099876-TLP202A(TP,F)
Solid State Relays - TLP202A(TP,F) 1099876-TLP202A(TP,F)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099876-TLP202A(TP,F ) Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 8 Isolation Voltage: 1.5 kV Output Current: 400 mA Input Current: 50 mA Categories: Solid State Relays Case / Package: SOP Max Input Voltage: 1.3 V Alternative Parts (Cross-Reference): G3VM-61G1; G3VM-61H1; G3VM-61G2; TLP3122(F); TLP172ATPF; TLP172A(F); Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 400 mA Throw Configuration: SPST Max Output Voltage: 60 V Max Input Current: 50 mA

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099876-TLP202A(TP,F)
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Pins: 8
Isolation Voltage: 1.5 kV
Output Current: 400 mA
Input Current: 50 mA
Categories: Solid State Relays
Case / Package: SOP
Max Input Voltage: 1.3 V
Alternative Parts (Cross-Reference): G3VM-61G1; G3VM-61H1; G3VM-61G2; TLP3122(F); TLP172ATPF; TLP172A(F);
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 400 mA
Throw Configuration: SPST
Max Output Voltage: 60 V
Max Input Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1099876-TLP202A(TP,F)
Product Name Solid State Relays - TLP202A(TP,F)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617076-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid-state relay module - 857-714 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers