TE Connectivity Signal Relays 1393812-5

Description
Body Features Weight : 20 G  [.704 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Flash Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Solder, Plug-In Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 1 - 1.5 W Coil Resistance (OHM) : 9200 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 1000 - 2000 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 1000 Signal Relay Coil Voltage Rating (VDC) : 110 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle S Relay Relay Type : Cradle S Relay V23054/V23062 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Body Features Weight : 20 G  [.704 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Flash Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Solder, Plug-In Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 1 - 1.5 W Coil Resistance (OHM) : 9200 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 1000 - 2000 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 1000 Signal Relay Coil Voltage Rating (VDC) : 110 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle S Relay Relay Type : Cradle S Relay V23054/V23062 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 1393812-5 - TE Connectivity
Berwyn, PA, United States
Signal Relays
1393812-5
Signal Relays 1393812-5
Body Features Weight : 20 G  [.704 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Flash Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Solder, Plug-In Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 1 - 1.5 W Coil Resistance (OHM) : 9200 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Voltage Rating (VAC) : 125 Contact Voltage Rating (VDC) : 150 Input Voltage (VAC) : 125 Input Voltage (VDC) : 150 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Power Consumption (MILW) : 1000 - 2000 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 1000 Signal Relay Coil Voltage Rating (VDC) : 110 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 150 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle S Relay Relay Type : Cradle S Relay V23054/V23062 Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Weight : 20 G  [.704 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : Ag, Gold Flashed
  • Contact Number of Poles : 2
  • Contact Plating Material : Gold Flash
  • Contact Special Features : Bifurcated/Twin Contacts
  • Signal Relay Contact Arrangement : 2 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : 2
  • Signal Relay Terminal Type : Solder, Plug-In

Dimensions


  • Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ]
  • Height : 30 MM  [1.181 INCH ]
  • Height Class (Mechanical) : 25 - 30 mm
  • Length : 24 MM  [.945 INCH ]
  • Length Class (Mechanical) : 20 - 25 mm
  • Width : 19 MM  [.748 INCH ]
  • Width Class (Mechanical) : 16 - 20 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 1 - 1.5 W
  • Coil Resistance (OHM) : 9200
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Voltage Rating (VAC) : 125
  • Contact Voltage Rating (VDC) : 150
  • Input Voltage (VAC) : 125
  • Input Voltage (VDC) : 150
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Power Consumption (MILW) : 1000 - 2000
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 1000
  • Signal Relay Coil Voltage Rating (VDC) : 110
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 125
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 150

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Product Type : Relay
  • Relay Style : Cradle S Relay
  • Relay Type : Cradle S Relay V23054/V23062

Termination Features


  • Termination Type : Solder Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class : 50 - 70°C
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now
V23054C 4C104 Rohs Compliant Axicom Te Connectivity - 11H3465 - Newark, An Avnet Company
Chicago, IL, United States
V23054C 4C104 Rohs Compliant Axicom Te Connectivity
11H3465
V23054C 4C104 Rohs Compliant Axicom Te Connectivity 11H3465
V23054C 4C104 ROHS COMPLIANT: YES

V23054C 4C104 ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
1393812-5
Relays - Signal Relays, Up to 2 Amps 1393812-5
RELAY GEN PURPOSE DPDT 2A 110V

RELAY GEN PURPOSE DPDT 2A 110V

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1393812-5 11H3465 1393812-5
Product Name Signal Relays V23054C 4C104 Rohs Compliant Axicom Te Connectivity Relays - Signal Relays, Up to 2 Amps
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1617577-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Signal Relays - 1393808-6 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1617076-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers