Toshiba Corporation Optocoupler, Phototrans, 3.75Kv, Sop-4; No. Of Channels Toshiba TLP188

Description
OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:350V; Product RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:350V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototrans, 3.75Kv, Sop-4; No. Of Channels Toshiba - 78Y6761 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans, 3.75Kv, Sop-4; No. Of Channels Toshiba
78Y6761
Optocoupler, Phototrans, 3.75Kv, Sop-4; No. Of Channels Toshiba 78Y6761
OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:350V; Product RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:350V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 78Y6761
Product Name Optocoupler, Phototrans, 3.75Kv, Sop-4; No. Of Channels Toshiba
Mounting Option SOP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3011MC12IXUMA1CT-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details