Toshiba Imaging Systems Division Optocouplers TLP175A

Description
Toshiba TLP175A Optocoupler
Request a Quote Datasheet
Description
Toshiba TLP175A Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7965213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7965213
Optocouplers 7965213
Toshiba TLP175A Optocoupler

Toshiba TLP175A Optocoupler

Supplier's Site
Optocouplers - 7965213P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7965213P
Optocouplers 7965213P
Toshiba TLP175A Optocoupler

Toshiba TLP175A Optocoupler

Supplier's Site
Optocouplers - 1687808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1687808
Optocouplers 1687808
Toshiba TLP175A Optocoupler

Toshiba TLP175A Optocoupler

Supplier's Site
Optocoupler, Gate Driver, 3.75Kv, Smdip; No. Of Channels Toshiba - 78Y6754 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Driver, 3.75Kv, Smdip; No. Of Channels Toshiba
78Y6754
Optocoupler, Gate Driver, 3.75Kv, Smdip; No. Of Channels Toshiba 78Y6754
OPTOCOUPLER, GATE DRIVER, 3.75KV, SMDIP; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channels RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVER, 3.75KV, SMDIP; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 7965213 7965213P 78Y6754
Product Name Optocouplers Optocouplers Optocoupler, Gate Driver, 3.75Kv, Smdip; No. Of Channels Toshiba
Input AC AC
Output Mosfet
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount SOIC Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR7259XXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details