Skyworks Solutions, Inc. Radiation Tolerant, Phototransistor Optocoupler OLI149

Description
The OLI149 is designed especially for high-reliability applications that require optical isolation in radiation environments such as gamma , neutron, and proton radiation with high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon photo-transistor that is electrically isolated, but optically coupled on a ceramic Leadless Chip Carrier (LCC) surface mount package. The epoxy coating on the OLI149 allows the device to withstand normal solvent cleaning operations. Surface mounting can be accomplished with either conductive epoxies or by reflow soldering. Special electrical parametric selections are available upon request.
Request a Quote
Description
The OLI149 is designed especially for high-reliability applications that require optical isolation in radiation environments such as gamma , neutron, and proton radiation with high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon photo-transistor that is electrically isolated, but optically coupled on a ceramic Leadless Chip Carrier (LCC) surface mount package. The epoxy coating on the OLI149 allows the device to withstand normal solvent cleaning operations. Surface mounting can be accomplished with either conductive epoxies or by reflow soldering. Special electrical parametric selections are available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant, Phototransistor Optocoupler - OLI149 - Skyworks Solutions, Inc.
Irvine, CA, United States
Radiation Tolerant, Phototransistor Optocoupler
OLI149
Radiation Tolerant, Phototransistor Optocoupler OLI149
The OLI149 is designed especially for high-reliability applications that require optical isolation in radiation environments such as gamma , neutron, and proton radiation with high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon photo-transistor that is electrically isolated, but optically coupled on a ceramic Leadless Chip Carrier (LCC) surface mount package. The epoxy coating on the OLI149 allows the device to withstand normal solvent cleaning operations. Surface mounting can be accomplished with either conductive epoxies or by reflow soldering. Special electrical parametric selections are available upon request.

The OLI149 is designed especially for high-reliability applications that require optical isolation in radiation environments such as gamma , neutron, and proton radiation with high CTR and low saturation VCE.
Each optocoupler consists of an LED and N-P-N silicon photo-transistor that is electrically isolated, but optically coupled on a ceramic Leadless Chip Carrier (LCC) surface mount package. The epoxy coating on the OLI149 allows the device to withstand normal solvent cleaning operations.
Surface mounting can be accomplished with either conductive epoxies or by reflow soldering.
Special electrical parametric selections are available upon request.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLI149
Product Name Radiation Tolerant, Phototransistor Optocoupler
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8232BB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8232BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-1901-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8230AD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details