Toshiba Electronics (UK) Ltd LED White Lighting TL1L3-NW1,L

Description
LED Lighting LETERAS™ White, Cool 5000K 2.85V 350mA 100° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LETERAS™ White, Cool 5000K 2.85V 350mA 100° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - TL1L3-NW1LTR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
TL1L3-NW1LTR-ND
LED White Lighting TL1L3-NW1LTR-ND
LED Lighting LETERAS™ White, Cool 5000K 2.85V 350mA 100° 1414 (3535 Metric)

LED Lighting LETERAS™ White, Cool 5000K 2.85V 350mA 100° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - TL1L3-NW1,L
899752-TL1L3-NW1,L
Led Lighting - LED Lighting - White - TL1L3-NW1,L 899752-TL1L3-NW1,L
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899752-TL1L3-NW1,L Series: LETERAS™ Features: LED Lighting series White, Cool 5000K 2.85V 350mA 100° 1414 (3535 Metric) Package: 1414 (3535 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TC74HC4052 Categories: Optoelectronics Case / Package: 3535 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 2A (4 Weeks) HTSUS: 8541.40.2000 Other Part Number: TL1L3-NW1LTR, TL1L3-NW1L(OCT-ND, TL1L3-NW1L(OTR, TL1L3NW1LTR, TL1L3-NW1L(ODKR-ND, TL1L3-NW1L(OTR-ND, TL1L3-NW1L(ODKR, TL1L3-NW1,L(O, TL1L3NW1LTR-ND, TL1L3-NW1LCT, TL1L3-NW1L(OCT, TL1L3-NW1LDKR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899752-TL1L3-NW1,L
Series: LETERAS™
Features: LED Lighting series White, Cool 5000K 2.85V 350mA 100° 1414 (3535 Metric)
Package: 1414 (3535 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TC74HC4052
Categories: Optoelectronics
Case / Package: 3535
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 2A (4 Weeks)
HTSUS: 8541.40.2000
Other Part Number: TL1L3-NW1LTR, TL1L3-NW1L(OCT-ND, TL1L3-NW1L(OTR, TL1L3NW1LTR, TL1L3-NW1L(ODKR-ND, TL1L3-NW1L(OTR-ND, TL1L3-NW1L(ODKR, TL1L3-NW1,L(O, TL1L3NW1LTR-ND, TL1L3-NW1LCT, TL1L3-NW1L(OCT, TL1L3-NW1LDKR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number TL1L3-NW1LTR-ND 899752-TL1L3-NW1,L
Product Name LED White Lighting Led Lighting - LED Lighting - White - TL1L3-NW1,L
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Reverse mount available chip LED - SML-811VT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers