Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK9A90E,S4X(S TK9A90E,S4X(S

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010576-TK9A90E,S4X( S Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): TK9A90E,S4X(STK9A90E S4X(S; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010576-TK9A90E,S4X( S Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): TK9A90E,S4X(STK9A90E S4X(S; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK9A90E,S4X(S - 1010576-TK9A90E,S4X(S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK9A90E,S4X(S
1010576-TK9A90E,S4X(S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK9A90E,S4X(S 1010576-TK9A90E,S4X(S
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010576-TK9A90E,S4X( S Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): TK9A90E,S4X(STK9A90E S4X(S; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010576-TK9A90E,S4X(S
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): TK9A90E,S4X(STK9A90ES4X(S;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
900V 9A MOSFET Transistor
278-TK9A90E,S4X(S
900V 9A MOSFET Transistor 278-TK9A90E,S4X(S
Trans MOSFET N-CH Si 900V 9A 3-Pin(3+Tab) TO-220SIS Tube Product overview: TK9A90E,S4X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK9A90E,S4X(S can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 900V 9A 3-Pin(3+Tab) TO-220SIS Tube Product overview: TK9A90E,S4X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK9A90E,S4X(S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1010576-TK9A90E,S4X(S 278-TK9A90E,S4X(S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK9A90E,S4X(S 900V 9A MOSFET Transistor
Package Type TO-220; SOT3 Tube
MOSFET Operating Mode Enhancement
V(BR)DSS 900 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203W - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers
20 V, P-channel Trench MOSFET - BUK4D110-20PH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -6700 milliamps
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704APCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers