Toshiba Imaging Systems Division 600V 7A MOSFET Transistor TK7A60W5,S5VX(M

Description
Trans MOSFET N-CH Si 600V 7A 3-Pin(3+Tab) TO-220SIS Tube Product overview: TK7A60W5,S5VX(M from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK7A60W5,S5VX(M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH Si 600V 7A 3-Pin(3+Tab) TO-220SIS Tube Product overview: TK7A60W5,S5VX(M from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK7A60W5,S5VX(M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 7A MOSFET Transistor
278-TK7A60W5,S5VX(M
600V 7A MOSFET Transistor 278-TK7A60W5,S5VX(M
Trans MOSFET N-CH Si 600V 7A 3-Pin(3+Tab) TO-220SIS Tube Product overview: TK7A60W5,S5VX(M from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK7A60W5,S5VX(M can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 600V 7A 3-Pin(3+Tab) TO-220SIS Tube Product overview: TK7A60W5,S5VX(M from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK7A60W5,S5VX(M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A60W5,S5VX(M - 996171-TK7A60W5,S5VX(M - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A60W5,S5VX(M
996171-TK7A60W5,S5VX(M
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A60W5,S5VX(M 996171-TK7A60W5,S5VX(M
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996171-TK7A60W5,S5VX (M Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): TK7A60W5,S5VX(MTK7A6 0W5,S5VX(M); TK7A60W5S5VX(M; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996171-TK7A60W5,S5VX(M
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): TK7A60W5,S5VX(MTK7A60W5,S5VX(M); TK7A60W5S5VX(M;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Mosfet, N-Ch, 600V, 7A, To-220 Rohs Compliant Toshiba - 08AK7507 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 7A, To-220 Rohs Compliant Toshiba
08AK7507
Mosfet, N-Ch, 600V, 7A, To-220 Rohs Compliant Toshiba 08AK7507
MOSFET, N-CH, 600V, 7A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 7A, TO-220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TK7A60W5,S5VX(M 996171-TK7A60W5,S5VX(M 08AK7507
Product Name 600V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A60W5,S5VX(M Mosfet, N-Ch, 600V, 7A, To-220 Rohs Compliant Toshiba
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
PD 30000 milliwatts
Unlock Full Specs
to access all available technical data