Texas Instruments PMIC - PMIC - Gate Drivers - LM27222MX LM27222MX

Description
Manufacturer: Texas Instruments Win Source Part Number: 090206-LM27222MX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 3A, 4.5A High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 6.85 V Rise and Fall Time: 17ns, 12ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 090206-LM27222MX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 3A, 4.5A High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 6.85 V Rise and Fall Time: 17ns, 12ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM27222MX - 090206-LM27222MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM27222MX
090206-LM27222MX
PMIC - PMIC - Gate Drivers - LM27222MX 090206-LM27222MX
Manufacturer: Texas Instruments Win Source Part Number: 090206-LM27222MX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 3A, 4.5A High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 6.85 V Rise and Fall Time: 17ns, 12ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 090206-LM27222MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 3A, 4.5A
High Side Voltage - Max (Bootstrap): 33V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 6.85 V
Rise and Fall Time: 17ns, 12ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 090206-LM27222MX
Product Name PMIC - PMIC - Gate Drivers - LM27222MX
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0034 ohms
IDSS 153000 milliamps
View Details
9 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1047083-AUIRF7648M2TR - Win Source Electronics
Specs
Polarity N-Channel
PD 2500 to 63000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
8 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6213-30A,118 - 1025146-BUK6213-30A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 102000 milliwatts
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810023SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers