Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209535-TK55A10J1(Q)
Drain to Source Voltage (Vdss): 100 V
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Continuous Drain Current (ID): 55 A
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1209535-TK55A10J1(Q) |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK55A10J1(Q) |
| Package Type | TO-220; SOT3 |