Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A55DA TK4A55DA

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212895-TK4A55DA Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 550V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 4.4V @ 1mA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 380pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.45 Ohm @ 1.8A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212895-TK4A55DA Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 550V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 4.4V @ 1mA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 380pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.45 Ohm @ 1.8A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A55DA - 212895-TK4A55DA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A55DA
212895-TK4A55DA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A55DA 212895-TK4A55DA
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212895-TK4A55DA Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 550V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 4.4V @ 1mA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 380pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.45 Ohm @ 1.8A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212895-TK4A55DA
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 550V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 4.4V @ 1mA
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 380pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.45 Ohm @ 1.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
550V 3.5A MOSFET Transistor
285-TK4A55DA
550V 3.5A MOSFET Transistor 285-TK4A55DA
MOSFET N-CH 550V 3.5A TO-220SIS Product overview: TK4A55DA from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4A55DA can be used for catalog matching and distributor lookup.

MOSFET N-CH 550V 3.5A TO-220SIS Product overview: TK4A55DA from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4A55DA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 212895-TK4A55DA 285-TK4A55DA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A55DA 550V 3.5A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 550 volts
PD 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060132P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
 - LM2724AMX - Rochester Electronics
Texas Instruments
Specs
Package Type SOP8
Packing Method Tape Reel; Tape & Reel
View Details
80 V, P-channel Trench MOSFET - BUK6Y55-80PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -80 volts
IDSS -35000 milliamps
View Details
2 suppliers