Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK35E10K3 TK35E10K3

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212882-TK35E10K3 Packaging: Tube/Rail Mounting: Through Hole Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220 Dimension: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212882-TK35E10K3 Packaging: Tube/Rail Mounting: Through Hole Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220 Dimension: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK35E10K3 - 212882-TK35E10K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK35E10K3
212882-TK35E10K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK35E10K3 212882-TK35E10K3
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212882-TK35E10K3 Packaging: Tube/Rail Mounting: Through Hole Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220 Dimension: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212882-TK35E10K3
Packaging: Tube/Rail
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220
Dimension: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
100V 35A MOSFET Transistor
285-TK35E10K3
100V 35A MOSFET Transistor 285-TK35E10K3
MOSFET N-CH 100V 35A TO-220AB Product overview: TK35E10K3 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK35E10K3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 35A TO-220AB Product overview: TK35E10K3 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK35E10K3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 212882-TK35E10K3 285-TK35E10K3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK35E10K3 100V 35A MOSFET Transistor
Package Type TO-220; SOT3; TO-220 Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325L - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers