Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK16E60W5,S1VX TK16E60W5,S1VX

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1107415-TK16E60W5,S1 VX Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 130W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15.8A (Ta) Gate-Source Threshold Voltage: 4.5V @ 790μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1350pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 230 mOhm @ 7.9A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1107415-TK16E60W5,S1 VX Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 130W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15.8A (Ta) Gate-Source Threshold Voltage: 4.5V @ 790μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1350pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 230 mOhm @ 7.9A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK16E60W5,S1VX - 1107415-TK16E60W5,S1VX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK16E60W5,S1VX
1107415-TK16E60W5,S1VX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK16E60W5,S1VX 1107415-TK16E60W5,S1VX
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1107415-TK16E60W5,S1 VX Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 130W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15.8A (Ta) Gate-Source Threshold Voltage: 4.5V @ 790μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1350pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 230 mOhm @ 7.9A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1107415-TK16E60W5,S1VX
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 130W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 15.8A (Ta)
Gate-Source Threshold Voltage: 4.5V @ 790μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1350pF @ 300V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 230 mOhm @ 7.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - TK16E60W5S1VX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK16E60W5S1VX-ND
Single FETs, MOSFETs TK16E60W5S1VX-ND
N-Channel 600V 15.8A (Ta) 130W (Tc) Through Hole TO-220

N-Channel 600V 15.8A (Ta) 130W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600V 15.8A TO220 MOSFET Transistor
278-TK16E60W5,S1VX
600V 15.8A TO220 MOSFET Transistor 278-TK16E60W5,S1VX
MOSFET N-CH 600V 15.8A TO220 Product overview: TK16E60W5,S1VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15.8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK16E60W5,S1VX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 15.8A TO220 Product overview: TK16E60W5,S1VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15.8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK16E60W5,S1VX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK16E60W5,S1VX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK16E60W5,S1VX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK16E60W5,S1VX
MOSFET N-CH 600V 15.8A TO220

MOSFET N-CH 600V 15.8A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1107415-TK16E60W5,S1VX TK16E60W5S1VX-ND 278-TK16E60W5,S1VX TK16E60W5,S1VX
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK16E60W5,S1VX Single FETs, MOSFETs 600V 15.8A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 130000 milliwatts 130 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data