Trans MOSFET N-CH Si 600V 12A 3-Pin(3+Tab) TO-220SIS / MOSFET N-CH 600V 12A TO220SIS Product overview: TK12A60U from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK12A60U can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 366919-TK12A60U
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Family Name: TK12A60U
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 720pF @ 10V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 400 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): MDF15N60GTH; STP11NM60FP; AOTF11C60P; ZDX100N60;
Introduction Date: June 30, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-TK12A60U | 366919-TK12A60U |
| Product Name | 600V 12A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK12A60U |
| Polarity | N-Channel | N-Channel; N-Channel |
| PD | 35000 milliwatts | 35000 milliwatts |
| TJ | 150 C (302 F) | 150 C (302 F) |