Texas Instruments CSD16322Q5C DualCool? N-Channel NexFET? Power MOSFET CSD16322Q5C

Description
DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote Datasheet
Description
DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSD16322Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16322Q5C - Texas Instruments
Dallas, TX, United States
CSD16322Q5C DualCool? N-Channel NexFET? Power MOSFET
CSD16322Q5C
CSD16322Q5C DualCool? N-Channel NexFET? Power MOSFET CSD16322Q5C
DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16322Q5C - 1030589-CSD16322Q5C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16322Q5C
1030589-CSD16322Q5C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16322Q5C 1030589-CSD16322Q5C
Manufacturer: Texas Instruments Win Source Part Number: 1030589-CSD16322Q5C Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SON Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 21A (Ta), 97A (Tc) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 9.7nC @ 4.5V Max Input Capacitance: 1365pF @ 12.5V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 8V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1030589-CSD16322Q5C
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SON
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 21A (Ta), 97A (Tc)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 9.7nC @ 4.5V
Max Input Capacitance: 1365pF @ 12.5V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 8V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet
Singapore, Singapore
25V 21A MOSFET Transistor
278-CSD16322Q5C
25V 21A MOSFET Transistor 278-CSD16322Q5C
N-CH NexFET Power MOSFET, 25V, 21A, 8-Pin VSON-CLIP EP SMT Product overview: CSD16322Q5C from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16322Q5C can be used for catalog matching and distributor lookup.

N-CH NexFET Power MOSFET, 25V, 21A, 8-Pin VSON-CLIP EP SMT Product overview: CSD16322Q5C from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16322Q5C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-25644-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25644-2-ND
Single FETs, MOSFETs 296-25644-2-ND
N-Channel 25V 21A (Ta), 97A (Tc) 3.1W (Ta) Surface Mount 8-SON

N-Channel 25V 21A (Ta), 97A (Tc) 3.1W (Ta) Surface Mount 8-SON

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16322Q5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16322Q5C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16322Q5C
MOSFET N-CH 25V 21A/97A 8SON

MOSFET N-CH 25V 21A/97A 8SON

Supplier's Site
Single FETs, MOSFETs - CSD16322Q5C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD16322Q5C
Single FETs, MOSFETs CSD16322Q5C
MOSFET N-CH 25V 21A/97A 8SON

MOSFET N-CH 25V 21A/97A 8SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD16322Q5C 1030589-CSD16322Q5C 278-CSD16322Q5C 296-25644-2-ND CSD16322Q5C CSD16322Q5C
Product Name CSD16322Q5C DualCool? N-Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16322Q5C 25V 21A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts 25 volts
rDS(on) 0.0058 ohms
IDSS 136000 milliamps 21000 milliamps
QG 6.8 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers
CSD88537ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88537ND - CSD88537NDT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 62000 milliamps
View Details
7 suppliers
CSD16414Q5 N-Channel NexFET™ Power MOSFET - CSD16414Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
7 suppliers