Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK125E60Z1,S1X

Description
N-CH MOSFET 600 V 0.125 OHM TO-2
Request a Quote
Description
N-CH MOSFET 600 V 0.125 OHM TO-2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TK125E60Z1 is a silicon N-channel MOSFET designed for switching power supplies, housed in a TO-220 package with a typ. weight of 1.93 g. It has a drain-source voltage rating of 600 V, a drain current capability of 20 A (DC) and 80 A (pulsed), and a gate threshold voltage range of 3 to 4 V. The typical drain-source on-resistance is 0.105 Ω at 10 V gate voltage and 6 A drain current. The device supports single-pulse avalanche energy up to 242 mJ and has a channel-to-case thermal resistance of 0.833 °C/W. It meets AEC-Q200 and RoHS standards. The package features a drain terminal that serves as a heatsink. Switching times include a rise time of 26 ns and a turn-off time of 75 ns.

Datasheet Summary
Powered by GS/AI

The TK125E60Z1 is a silicon N-channel MOSFET designed for switching power supplies, housed in a TO-220 package with a typ. weight of 1.93 g. It has a drain-source voltage rating of 600 V, a drain current capability of 20 A (DC) and 80 A (pulsed), and a gate threshold voltage range of 3 to 4 V. The typical drain-source on-resistance is 0.105 Ω at 10 V gate voltage and 6 A drain current. The device supports single-pulse avalanche energy up to 242 mJ and has a channel-to-case thermal resistance of 0.833 °C/W. It meets AEC-Q200 and RoHS standards. The package features a drain terminal that serves as a heatsink. Switching times include a rise time of 26 ns and a turn-off time of 75 ns.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 264-TK125E60Z1,S1X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
264-TK125E60Z1,S1X-ND
Single FETs, MOSFETs 264-TK125E60Z1,S1X-ND
N-CH MOSFET 600 V 0.125 OHM TO-2

N-CH MOSFET 600 V 0.125 OHM TO-2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 264-TK125E60Z1,S1X-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210804PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
4 suppliers
CSD25483F4 20V , P-Channel FemtoFET?MOSFET - CSD25483F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type LGA0.6x1.0
View Details
7 suppliers