Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK11A65W TK11A65W

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757417-TK11A65W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220F Reference Date Code: 1513+ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757417-TK11A65W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220F Reference Date Code: 1513+ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK11A65W - 757417-TK11A65W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK11A65W
757417-TK11A65W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK11A65W 757417-TK11A65W
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757417-TK11A65W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220F Reference Date Code: 1513+ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 757417-TK11A65W
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: TO-220F
Reference Date Code: 1513+
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
MOSFET Transistor
285-TK11A65W
MOSFET Transistor 285-TK11A65W
iscN-Channel MOSFET Transistor Product overview: TK11A65W from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK11A65W can be used for catalog matching and distributor lookup.

iscN-Channel MOSFET Transistor Product overview: TK11A65W from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK11A65W can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 757417-TK11A65W 285-TK11A65W
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK11A65W MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR2405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers