Toshiba America Electronic Components, Inc. 550V 11A MOSFET Transistor TK11A55D

Description
MOSFET N-CH 550V 11A TO-220SIS Product overview: TK11A55D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK11A55D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 550V 11A TO-220SIS Product overview: TK11A55D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK11A55D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
550V 11A MOSFET Transistor
285-TK11A55D
550V 11A MOSFET Transistor 285-TK11A55D
MOSFET N-CH 550V 11A TO-220SIS Product overview: TK11A55D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK11A55D can be used for catalog matching and distributor lookup.

MOSFET N-CH 550V 11A TO-220SIS Product overview: TK11A55D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK11A55D can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK11A55D - 056643-TK11A55D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK11A55D
056643-TK11A55D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK11A55D 056643-TK11A55D
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056643-TK11A55D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 550V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1350pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 630 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056643-TK11A55D
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 550V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1350pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 630 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TK11A55D 056643-TK11A55D
Product Name 550V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK11A55D
Polarity N-Channel N-Channel; N-Channel
PD 45000 milliwatts 45000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658875 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 2
View Details
CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs - CSD17510Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0073 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 448-AUIRF1010ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers