Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056629-TD62083AFG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Drivers/Receivers: 8/0
Family Name: TD62083AFG
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOP
Supply Voltage - Operating: 5V
Alternative Parts (Cross-Reference): TD62083AFG(5,S); TD62083AFG(PP,S); TD62083AFG(O,N); TD62083AFG(EL);
Introduction Date: February 09, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Trans Darlington NPN 50V 0.5A 960mW 18-Pin SOP / IC DRIVER DARL SINK 8CHAN 18SOP Product overview: TD62083AFG from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A, 960mW. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 50V, 0.5A, 960mW, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TD62083AFG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 056629-TD62083AFG | 710-TD62083AFG |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TD62083AFG | 50V 0.5A 960mW Interface Transceiver IC |
| Device Type | Receiver; Storage Interface | Transceiver |