Toshiba Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management TCKE800NL,RF

Description
Win Source Part Number: 1361840-TCKE800NL,RF Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Toshiba Semiconductor and Storage Package: Tape & Reel Product Status: Active Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WSONB (3x3) Base Product Number: TCKE800 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Electronic Fuse Current - Output: 5A Voltage - Input: 4.4V ~ 18V
Request a Quote Datasheet
Description
Win Source Part Number: 1361840-TCKE800NL,RF Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Toshiba Semiconductor and Storage Package: Tape & Reel Product Status: Active Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WSONB (3x3) Base Product Number: TCKE800 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Electronic Fuse Current - Output: 5A Voltage - Input: 4.4V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1361840-TCKE800NL,RF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1361840-TCKE800NL,RF
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1361840-TCKE800NL,RF
Win Source Part Number: 1361840-TCKE800NL,RF Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Toshiba Semiconductor and Storage Package: Tape & Reel Product Status: Active Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WSONB (3x3) Base Product Number: TCKE800 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Electronic Fuse Current - Output: 5A Voltage - Input: 4.4V ~ 18V

Win Source Part Number: 1361840-TCKE800NL,RF
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Package: Tape & Reel
Product Status: Active
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WSONB (3x3)
Base Product Number: TCKE800
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Electronic Fuse
Current - Output: 5A
Voltage - Input: 4.4V ~ 18V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1361840-TCKE800NL,RF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Transducers - ACS750SCA-050 - 198515-ACS750SCA-050 - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -4 to 185 F (-20 to 85 C)
Current 50 amps
View Details
2 suppliers
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details