The TC7WH126FK is a dual bus buffer with 3-state output, designed for logic-level signal buffering and bus isolation. It is packaged in an US8 case and operates over a temperature range of -40 to 125°C for standard variants, or -40 to 85°C for J(CT) variants. The device supports a supply voltage range of 2.0 to 5.5 V, features 5.5 V tolerant inputs, and has a typical propagation delay of 3.8 ns at 5.0 V and 15 pF load. It complies with AEC-Q100 reliability standards and exhibits low quiescent current of 2.0 µA maximum at 25°C. Input and output voltage levels are compatible with CMOS logic, and the device maintains balanced propagation delays for consistent signal timing.
IC BUFFER NON-INVERT 5.5V US8 Product overview: TC7WH126FK,LJ from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-TC7WH126FK,LJ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-TC7WH126FK,LJ |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |