Toshiba America Electronic Components, Inc. Logic - Logic - Multivibrators - TC7WH123FK TC7WH123FK

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265415-TC7WH123FK Family Name: TC7WH123 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): TC7WH123FK(TE85L); TC7WH123FK(LF,B); TC7WH123FK(TE85L.F); Introduction Date: August 06, 1998 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265415-TC7WH123FK Family Name: TC7WH123 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): TC7WH123FK(TE85L); TC7WH123FK(LF,B); TC7WH123FK(TE85L.F); Introduction Date: August 06, 1998 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - TC7WH123FK - 1265415-TC7WH123FK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - TC7WH123FK
1265415-TC7WH123FK
Logic - Logic - Multivibrators - TC7WH123FK 1265415-TC7WH123FK
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265415-TC7WH123FK Family Name: TC7WH123 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): TC7WH123FK(TE85L); TC7WH123FK(LF,B); TC7WH123FK(TE85L.F); Introduction Date: August 06, 1998 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265415-TC7WH123FK
Family Name: TC7WH123
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Alternative Parts (Cross-Reference): TC7WH123FK(TE85L); TC7WH123FK(LF,B); TC7WH123FK(TE85L.F);
Introduction Date: August 06, 1998
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 1265415-TC7WH123FK
Product Name Logic - Logic - Multivibrators - TC7WH123FK
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-7966-2-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122NSR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
Multivibrators - 11C90DM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Dual Monostable Multivibrator - 667T/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details