Toshiba America Electronic Components, Inc. Logic - Logic - Multivibrators - TC7WH123FK(TE85L TC7WH123FK(TE85L

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757271-TC7WH123FK(TE 85L Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: VSSOP8 Reference Date Code: 1414+Rohs Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757271-TC7WH123FK(TE 85L Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: VSSOP8 Reference Date Code: 1414+Rohs Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - TC7WH123FK(TE85L - 757271-TC7WH123FK(TE85L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - TC7WH123FK(TE85L
757271-TC7WH123FK(TE85L
Logic - Logic - Multivibrators - TC7WH123FK(TE85L 757271-TC7WH123FK(TE85L
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757271-TC7WH123FK(TE 85L Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: VSSOP8 Reference Date Code: 1414+Rohs Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 757271-TC7WH123FK(TE85L
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: VSSOP8
Reference Date Code: 1414+Rohs
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 757271-TC7WH123FK(TE85L
Product Name Logic - Logic - Multivibrators - TC7WH123FK(TE85L
Unlock Full Specs
to access all available technical data

Similar Products

Dual retriggerable monostable multivibrator with reset - 74AHC123ABQ,115 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7.0
Features Master Reset; ESD Protection
View Details
7 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123APWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
8 suppliers
Logic - Multivibrators - MC74HC4538AFL1 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual Pulse Stretcher/Multivibrator - 675T/C - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details