Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796492-TC7WH04FU(TE1
Series: TC7WH
Packaging: Digi-Reel
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: TC7WH04
Categories: Integrated Circuits (ICs)
Manufacturer Package: SM8
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): TC7WH04FK; TC7WH04FK(T5L,F,T); TC7WH04FK(TE85L,F); SN74AHC2G04HDCT3;
Introduction Date: September 29, 1997
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 796492-TC7WH04FU(TE12L) |
| Product Name | Logic - Logic - Gates and Inverters - TC7WH04FU(TE12L) |