CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Manufacturer: Advanced Linear Devices Inc.
Win Source Part Number: 1143322-ALD2701APAL
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Family Name: ALD2701A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 240μA
Manufacturer Homepage: www.aldinc.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 1mA
SR - Slew Rate: 1 V/μs
GBP - Gain Bandwidth Product: 700kHz
Dual Supply Voltage (±): 2 V ~ 10 V, ±1 V ~ 5 V
Alternative Parts (Cross-Reference): TLV2252CP; AD8042AN; AD8032BN;
Introduction Date: January 22, 1998
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC CMOS 2 CIRCUIT 8DIP Product overview: ALD2701APAL from Advanced Linear Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ALD2701APAL can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8DIP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
| Advanced Linear Devices, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ALD2701APAL | 1143322-ALD2701APAL | 1014-1130-ND | 687-ALD2701APAL | ALD2701APAL | ALD2701APAL | ALD2701APAL |
| Product Name | Dual Micropower Rail-to-Rail CMOS Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD2701APAL | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2 to 10 volts | 2 volts | 2 volts | ||||
| Source Current (IS) | 0.2500 milliamps | 0.2400 milliamps | 0.2400 milliamps | 0.2400 milliamps | 0.2400 milliamps | ||
| IBIAS | 3.00E-5 µA | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 0.7000 MHz | 0.7000 MHz | 1 MHz | ||||
| Slew Rate | 0.7000 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs |