Qorvo 1-24 GHz (L, S, C, X, Ku, K Band) Broad Range Distributed Amplifier MMIC CMD197C4

Description
Qorvo's CMD197C4 is a wideband GaAs MMIC distributed driver amplifier housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +24 dBm and an output IP3 of 31 dBm. The CMD197C4 amplifier is a 50 ohm matched design which eliminates the need for RF port matching and includes an on chip bias choke.
Request a Quote Datasheet
Description
Qorvo's CMD197C4 is a wideband GaAs MMIC distributed driver amplifier housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +24 dBm and an output IP3 of 31 dBm. The CMD197C4 amplifier is a 50 ohm matched design which eliminates the need for RF port matching and includes an on chip bias choke.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-24 GHz (L, S, C, X, Ku, K Band) Broad Range Distributed Amplifier MMIC - CMD197C4 - Qorvo
Greensboro, NC, United States
1-24 GHz (L, S, C, X, Ku, K Band) Broad Range Distributed Amplifier MMIC
CMD197C4
1-24 GHz (L, S, C, X, Ku, K Band) Broad Range Distributed Amplifier MMIC CMD197C4
Qorvo's CMD197C4 is a wideband GaAs MMIC distributed driver amplifier housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +24 dBm and an output IP3 of 31 dBm. The CMD197C4 amplifier is a 50 ohm matched design which eliminates the need for RF port matching and includes an on chip bias choke.

Qorvo's CMD197C4 is a wideband GaAs MMIC distributed driver amplifier housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 10 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +24 dBm and an output IP3 of 31 dBm. The CMD197C4 amplifier is a 50 ohm matched design which eliminates the need for RF port matching and includes an on chip bias choke.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD197C4
Product Name 1-24 GHz (L, S, C, X, Ku, K Band) Broad Range Distributed Amplifier MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5.0 GHz Rf Amplifier - 860-QPA9120TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
1218MHz Rf Amplifier - 860-QPB8808TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details