Toshiba Corporation Dual Logic IC TC7W08F

Description
IC GATE AND 2CH 2-INP SM8 Product overview: TC7W08F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7W08F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE AND 2CH 2-INP SM8 Product overview: TC7W08F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7W08F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 705-TC7W08F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-TC7W08F
Dual Logic IC 705-TC7W08F
IC GATE AND 2CH 2-INP SM8 Product overview: TC7W08F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7W08F can be used for catalog matching and distributor lookup.

IC GATE AND 2CH 2-INP SM8 Product overview: TC7W08F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7W08F can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - TC7W08F - 215244-TC7W08F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7W08F
215244-TC7W08F
Logic - Logic - Gates and Inverters - TC7W08F 215244-TC7W08F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215244-TC7W08F Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215244-TC7W08F
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC HC/UH SERIES, DUAL 2-INPUT AND GATE, PDSO8, 1.27 MM PITCH, PLASTIC, SOP-8, Gate - 4669-TC7W08F - Utmel Electronic Limited
Hong Kong, China
IC HC/UH SERIES, DUAL 2-INPUT AND GATE, PDSO8, 1.27 MM PITCH, PLASTIC, SOP-8, Gate
4669-TC7W08F
IC HC/UH SERIES, DUAL 2-INPUT AND GATE, PDSO8, 1.27 MM PITCH, PLASTIC, SOP-8, Gate 4669-TC7W08F
IC HC/UH SERIES, DUAL 2-INPUT AND GATE, PDSO8, 1.27 MM PITCH, PLASTIC, SOP-8, Gate

IC HC/UH SERIES, DUAL 2-INPUT AND GATE, PDSO8, 1.27 MM PITCH, PLASTIC, SOP-8, Gate

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 705-TC7W08F 215244-TC7W08F 4669-TC7W08F
Product Name Dual Logic IC Logic - Logic - Gates and Inverters - TC7W08F IC HC/UH SERIES, DUAL 2-INPUT AND GATE, PDSO8, 1.27 MM PITCH, PLASTIC, SOP-8, Gate
Gate Type AND NOT; AND; AND Gate AND
Inputs 2 2
Propagation Delay 13 ns 13 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Dual 2-input AND gate - 74AHCT2G08DP,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
9 suppliers