The MYXAP54RHC27/Q is a radiation-hardened triple 3-input NOR gate in a 14-pin flat-pack package, designed for space applications with a total ionizing dose (TID) tolerance of 30 krad (Si) and single-event latchup (SEL) immunity up to 80 MeV·cm²/mg. It operates across a voltage range of 1.65 V to 5.50 V and includes class 2 ESD protection. The device is qualified under MIL-PRF-38535 as a Level 2 plastic encapsulated microcircuit per NASA/Goddard Space EEE-INST-002.
Micross provides Apogee technology as bare die, standard components, “Retail +” mil-temp screened integrated circuits (ICs), “QED” MIL-PRF-38535 qualified plastic encapsulated microcircuits (NASA/Goddard Space EEE-INST-002, Level 2 PEMs), or as MIL-PRF-38534 qualified hermetic ICs, and all of these formats can be optimized for specific application needs through value-added enhancements.
Logic Devices Include
QED (Qualified Encapsulated Device):
Plastic encapsulated microcircuit screened and qualified to NASA electrical, electronic and electromechanical instructions EEE-INST-002, section M2 as a Level 2 PEM.
Hermetic:
Addresses the hi-reliability requirements for deep space missions and ultimate reliability.
| Micross Components, Inc. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MYXAP54RHC27/Q |
| Product Name | Triple 3-Input NOR |
| Pin Count | 14 |