Toshiba Corporation Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TC7USB40FT(EL)

Description
Win Source Part Number: 1171545-TC7USB40FT(E L) Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 14Ohm -3db Bandwidth: 1.5GHz Voltage - Supply, Single (V+): 2.3V ~ 4.3V Number of Channels: 2 Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TC7USB40FT(EL; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TC7USB40FT(EL)TR,TC7 USB40FT(EL)DKR,TC7US B40FT(EL)CT Base Product Number: TC7USB40
Request a Quote Datasheet
Description
Win Source Part Number: 1171545-TC7USB40FT(E L) Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 14Ohm -3db Bandwidth: 1.5GHz Voltage - Supply, Single (V+): 2.3V ~ 4.3V Number of Channels: 2 Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TC7USB40FT(EL; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TC7USB40FT(EL)TR,TC7 USB40FT(EL)DKR,TC7US B40FT(EL)CT Base Product Number: TC7USB40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1171545-TC7USB40FT(EL) - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1171545-TC7USB40FT(EL)
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1171545-TC7USB40FT(EL)
Win Source Part Number: 1171545-TC7USB40FT(E L) Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel Applications: USB Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 14Ohm -3db Bandwidth: 1.5GHz Voltage - Supply, Single (V+): 2.3V ~ 4.3V Number of Channels: 2 Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TC7USB40FT(EL; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Toshiba Semiconductor and Storage Other Names: TC7USB40FT(EL)TR,TC7 USB40FT(EL)DKR,TC7US B40FT(EL)CT Base Product Number: TC7USB40

Win Source Part Number: 1171545-TC7USB40FT(EL)
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: USB 2.0
Package: Tape & Reel
Applications: USB
Standard Package: 2,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 14Ohm
-3db Bandwidth: 1.5GHz
Voltage - Supply, Single (V+): 2.3V ~ 4.3V
Number of Channels: 2
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TC7USB40FT(EL;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TC7USB40FT(EL)TR,TC7USB40FT(EL)DKR,TC7USB40FT(EL)CT
Base Product Number: TC7USB40

Buy Now Datasheet
Analog Switches - Special Purpose - TC7USB40FT(EL) - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TC7USB40FT(EL)
Analog Switches - Special Purpose TC7USB40FT(EL)
IC SWITCH USB DUAL SPDT 14TSSOP

IC SWITCH USB DUAL SPDT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TC7USB40FT(EL) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TC7USB40FT(EL)
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TC7USB40FT(EL)
IC SWITCH USB DUAL SPDT 14TSSOP

IC SWITCH USB DUAL SPDT 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1171545-TC7USB40FT(EL) TC7USB40FT(EL) TC7USB40FT(EL)
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface; Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface Transceiver IC - 702-SI3210M-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
3 suppliers
Specs
Device Type Sensor Interface
Package Type QFP; 52-LQFP Exposed Pad
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details