Toshiba America Electronic Components, Inc. Logic - Logic - Translators, Level Shifters - TC7SP3125CFC(TE85L TC7SP3125CFC(TE85L

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106225-TC7SP3125CFC (TE85L Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.1V to 2.7V Voltage - VCCB: 1.65V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: CST6C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106225-TC7SP3125CFC (TE85L Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.1V to 2.7V Voltage - VCCB: 1.65V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: CST6C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TC7SP3125CFC(TE85L - 1106225-TC7SP3125CFC(TE85L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TC7SP3125CFC(TE85L
1106225-TC7SP3125CFC(TE85L
Logic - Logic - Translators, Level Shifters - TC7SP3125CFC(TE85L 1106225-TC7SP3125CFC(TE85L
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106225-TC7SP3125CFC (TE85L Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 1.1V to 2.7V Voltage - VCCB: 1.65V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: CST6C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106225-TC7SP3125CFC(TE85L
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.1V to 2.7V
Voltage - VCCB: 1.65V to 3.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: CST6C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1106225-TC7SP3125CFC(TE85L
Product Name Logic - Logic - Translators, Level Shifters - TC7SP3125CFC(TE85L
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 93L38PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Shift Registers - 1727-3534-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 3V ~ 15V
Output Characteristics Push-Pull
View Details
5 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Shift Registers - 74F299PC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details