Shift Shift Register 1 Element 8 Bit 16-SO
Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
IC REGISTER STATIC 8BIT 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SO
IC REGISTER STATIC 8BIT 16-SOIC
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1727-3534-ND | HEF4021BT,652 | HEF4021BT,652 | HEF4021BT,652 | HEF4021BT,652 |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | |
| Supply Voltage | 3V ~ 15V | 1.5V | 1.5V; 3V ~ 15V | ||
| Output Characteristics | Push-Pull | Push-Pull | |||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; SO16 | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |