Toshiba America Electronic Components, Inc. Logic - Logic - Latches - TC74LCX16373(EL TC74LCX16373(EL

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757185-TC74LCX16373( EL Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TSSOP48 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757185-TC74LCX16373( EL Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TSSOP48 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - TC74LCX16373(EL
757185-TC74LCX16373(EL
Logic - Logic - Latches - TC74LCX16373(EL 757185-TC74LCX16373(EL
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757185-TC74LCX16373( EL Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TSSOP48 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 757185-TC74LCX16373(EL
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: TSSOP48
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 757185-TC74LCX16373(EL
Product Name Logic - Logic - Latches - TC74LCX16373(EL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX573WM - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - CD54HCT573F - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC573ABQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
8 suppliers
Octal Transparent Latch - 74FCT373CTPYG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
3 suppliers