High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Monostable Multivibrator
Number of Elements per Chip = 2
Maximum High Level Output Current = -5.2mA
Maximum Low Level Output Current = 5.2mA
Minimum Pulse Width = 13 ns
Maximum Propagation Delay Time @ Maximum CL = 210 ns @ 2 V
Maximum Quiescent Current = 0.004mA
Mounting Type = Through Hole
Package Type = PDIP
RS Components, Ltd. | |
---|---|
Product Category | Monostable Multivibrators |
Product Number | 5400001 |
Package Type | PDIP |