Toshiba Imaging Systems Division TC74HC123AP(F)

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5399456 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Monostable Multivibrator Number of Elements per Chip = 2 Maximum High Level Output Current = -5.2mA Maximum Low Level Output Current = 5.2mA Minimum Pulse Width = 13 ns Maximum Propagation Delay Time @ Maximum CL = 210 ns @ 2 V Maximum Quiescent Current = 0.004mA Mounting Type = Through Hole Package Type = PDIP

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Monostable Multivibrator
Number of Elements per Chip = 2
Maximum High Level Output Current = -5.2mA
Maximum Low Level Output Current = 5.2mA
Minimum Pulse Width = 13 ns
Maximum Propagation Delay Time @ Maximum CL = 210 ns @ 2 V
Maximum Quiescent Current = 0.004mA
Mounting Type = Through Hole
Package Type = PDIP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Monostable Multivibrators
Product Number 5399456
Package Type PDIP
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT423E - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
8 suppliers
 - MC10198FNR2 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC20
Logic Family ECL
View Details
5 suppliers
Dual retriggerable precision monostable multivibrator - 74HC4538PW-Q100,11 - Nexperia B.V.
Specs
Type Retriggerable
Triggering Negative-edge Triggered; Positive-edge Triggered
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
6 suppliers
Retriggerable Monostable Multivibrator - 54122/C,A - Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details