Texas Instruments CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HCT423E

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT423E - Texas Instruments
Dallas, TX, United States
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HCT423E
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HCT423E
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-PDIP -55 to 125

Buy Now Datasheet
Multivibrators - 296-2151-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-2151-5-ND
Multivibrators 296-2151-5-ND
Monostable Multivibrator 25ns 16-PDIP

Monostable Multivibrator 25ns 16-PDIP

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HCT423E - 1160410-CD74HCT423E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HCT423E
1160410-CD74HCT423E
Logic - Logic - Multivibrators - CD74HCT423E 1160410-CD74HCT423E
Manufacturer: Texas Instruments Win Source Part Number: 1160410-CD74HCT423E Series: 74HCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Propagation Delay: 25ns Family Name: CD74HCT423 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): 74HCT423N,112; 74HCT423N; CD74HCT423PWR; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Maxico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160410-CD74HCT423E
Series: 74HCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Propagation Delay: 25ns
Family Name: CD74HCT423
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): 74HCT423N,112; 74HCT423N; CD74HCT423PWR;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Maxico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - CD74HCT423E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HCT423E
Multivibrators CD74HCT423E
Monostable Multivibrator 25 ns 16-PDIP

Monostable Multivibrator 25 ns 16-PDIP

Buy Now
Logic - Multivibrators - CD74HCT423E - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HCT423E
Logic - Multivibrators CD74HCT423E
IC MULTIVIBRATOR 25NS 16DIP

IC MULTIVIBRATOR 25NS 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HCT423E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HCT423E
Integrated Circuits (ICs) - Logic - Multivibrators CD74HCT423E
IC MULTIVIBRATOR 25NS 16DIP

IC MULTIVIBRATOR 25NS 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HCT423E 296-2151-5-ND 1160410-CD74HCT423E CD74HCT423E CD74HCT423E CD74HCT423E
Product Name CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Multivibrators Logic - Logic - Multivibrators - CD74HCT423E Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family HCT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Multivibrators - DM9601N - 1168028-DM9601N - Win Source Electronics
Specs
Type Retriggerable
View Details
3 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
5 suppliers
SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - SNJ54AHC123AJ - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122D - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers