Toshiba America Electronic Components, Inc. Logic - Logic - Latches - TC74AC573FW TC74AC573FW

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1264883-TC74AC573FW Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Alternative Parts (Cross-Reference): MC74AC573DWG; TC74AC573FW(X); TC74AC573FW; TC74AC573FW(ELP); Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1264883-TC74AC573FW Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Alternative Parts (Cross-Reference): MC74AC573DWG; TC74AC573FW(X); TC74AC573FW; TC74AC573FW(ELP); Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - TC74AC573FW
1264883-TC74AC573FW
Logic - Logic - Latches - TC74AC573FW 1264883-TC74AC573FW
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1264883-TC74AC573FW Manufacturer Homepage: www.semicon.toshiba. co.jp/eng RoHS State: Request Verification Alternative Parts (Cross-Reference): MC74AC573DWG; TC74AC573FW(X); TC74AC573FW; TC74AC573FW(ELP); Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1264883-TC74AC573FW
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MC74AC573DWG; TC74AC573FW(X); TC74AC573FW; TC74AC573FW(ELP);
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1264883-TC74AC573FW
Product Name Logic - Logic - Latches - TC74AC573FW
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs - 8401202SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
3 suppliers
Logic - Latches - 74LV373N,112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
Latches - 74LVCH16373ADGG,11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Octal Transparent Latch 3-State Outputs - 54S373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details