Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 196920-TC74AC273F
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 80μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 196920-TC74AC273F |
| Product Name | Logic - Logic - Flip Flops - TC74AC273F |
| Triggering | Positive-edge Triggered; Positive Edge |
| Supply Voltage | 2 V ~ 5.5 V |
| Propagation Delay | 9.6 ns |
| fMAX | 150 MHz |