Toshiba Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4053BFTEL TC4053BFTEL

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 763534-TC4053BFTEL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 3 Operating Supply Voltage: 3 V ~ 18 V Switch Circuit: SPDT -3db Bandwidth: 30MHz Crosstalk: -50dB @ 1.5MHz Channel-to-Channel Matching (ΔRon): 4 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 5pF Family Name: TC4053B Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 160 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): BU4053BCFV-E2; CD4053BPWE4CD4053BPW RE4; ; Introduction Date: January 16, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 763534-TC4053BFTEL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 3 Operating Supply Voltage: 3 V ~ 18 V Switch Circuit: SPDT -3db Bandwidth: 30MHz Crosstalk: -50dB @ 1.5MHz Channel-to-Channel Matching (ΔRon): 4 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 5pF Family Name: TC4053B Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 160 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): BU4053BCFV-E2; CD4053BPWE4CD4053BPW RE4; ; Introduction Date: January 16, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4053BFTEL - 763534-TC4053BFTEL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4053BFTEL
763534-TC4053BFTEL
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4053BFTEL 763534-TC4053BFTEL
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 763534-TC4053BFTEL Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 3 Operating Supply Voltage: 3 V ~ 18 V Switch Circuit: SPDT -3db Bandwidth: 30MHz Crosstalk: -50dB @ 1.5MHz Channel-to-Channel Matching (ΔRon): 4 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 5pF Family Name: TC4053B Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 160 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): BU4053BCFV-E2; CD4053BPWE4CD4053BPW RE4; ; Introduction Date: January 16, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 763534-TC4053BFTEL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 3
Operating Supply Voltage: 3 V ~ 18 V
Switch Circuit: SPDT
-3db Bandwidth: 30MHz
Crosstalk: -50dB @ 1.5MHz
Channel-to-Channel Matching (ΔRon): 4 Ohm
Channel Capacitance (CS(off), CD(off)): 0.2pF, 5pF
Family Name: TC4053B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 160 Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): BU4053BCFV-E2; CD4053BPWE4CD4053BPWRE4; ;
Introduction Date: January 16, 1998
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4053BFTEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TC4053BFTEL
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TC4053BFTEL
IC SWITCH SPDTX3 160OHM 16TSSOP

IC SWITCH SPDTX3 160OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 763534-TC4053BFTEL TC4053BFTEL
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TC4053BFTEL Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface - Modems - ICs and Modules - SI2493-D-GTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9841JSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details