Toshiba America Electronic Components, Inc. OEM Parts - OEM Parts ( S ) - SSM6N7002FULFT SSM6N7002FULFT

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978450-SSM6N7002FULF T Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Turn-On Delay Time: 4 ns Continuous Drain Current (ID): 200 mA Turn-Off Delay Time: 40 ns Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978450-SSM6N7002FULF T Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Turn-On Delay Time: 4 ns Continuous Drain Current (ID): 200 mA Turn-Off Delay Time: 40 ns Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SSM6N7002FULFT - 978450-SSM6N7002FULFT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SSM6N7002FULFT
978450-SSM6N7002FULFT
OEM Parts - OEM Parts ( S ) - SSM6N7002FULFT 978450-SSM6N7002FULFT
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978450-SSM6N7002FULF T Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Turn-On Delay Time: 4 ns Continuous Drain Current (ID): 200 mA Turn-Off Delay Time: 40 ns Gate to Source Voltage (Vgs): 20 V

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978450-SSM6N7002FULFT
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Turn-On Delay Time: 4 ns
Continuous Drain Current (ID): 200 mA
Turn-Off Delay Time: 40 ns
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 978450-SSM6N7002FULFT
Product Name OEM Parts - OEM Parts ( S ) - SSM6N7002FULFT
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810026SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD16409Q3 N-Channel NexFET™ Power MOSFET - CSD16409Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers
 - AUIR3242STRXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details