N-Channel 20V 250mA (Ta) 500mW (Ta) Surface Mount CST3C
N-Channel 20V 250mA (Ta) 500mW (Ta) Surface Mount CST3C
N-Channel 20V 250mA (Ta) 500mW (Ta) Surface Mount CST3C
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098136-SSM3K35CTC,L3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: CST3C
Dimension: SC-101, SOT-883
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 250mA (Ta)
Gate-Source Threshold Voltage: 1V @ 100μA
Max Gate Charge: 0.34nC @ 4.5V
Max Input Capacitance: 36pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 1.1 Ohm @ 150mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 20V 250MA CST3C Product overview: SSM3K35CTC,L3F from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K35CTC,L3F can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 250MA CST3C
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SSM3K35CTCL3FTR-ND | 098136-SSM3K35CTC,L3F | 278-SSM3K35CTC,L3F | SSM3K35CTC,L3F |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K35CTC,L3F | 20V 250MA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| Package Type | SC-101, SOT-883 | SOT3; CST3C | Tape & Reel (TR) | 0.34 nC @ 4.5 V |
| V(BR)DSS | 20 volts | 20 volts | ||
| PD | 500 milliwatts | 500 milliwatts |