Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K318R,LF SSM3K318R,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1102297-SSM3K318R,LF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23F Dimension: SOT-23-3 Flat Leads Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 2.8V @ 1mA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 235pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 107 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1102297-SSM3K318R,LF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23F Dimension: SOT-23-3 Flat Leads Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 2.8V @ 1mA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 235pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 107 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K318R,LF - 1102297-SSM3K318R,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K318R,LF
1102297-SSM3K318R,LF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K318R,LF 1102297-SSM3K318R,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1102297-SSM3K318R,LF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23F Dimension: SOT-23-3 Flat Leads Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 2.8V @ 1mA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 235pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 107 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1102297-SSM3K318R,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23F
Dimension: SOT-23-3 Flat Leads
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 2.8V @ 1mA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 235pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 107 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 2.5A MOSFET Transistor
278-SSM3K318R,LF
60V 2.5A MOSFET Transistor 278-SSM3K318R,LF
MOSFET N-CH 60V 2.5A SOT23F Product overview: SSM3K318R,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K318R,LF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 2.5A SOT23F Product overview: SSM3K318R,LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SSM3K318R,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SSM3K318RLFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K318RLFCT-ND
Single FETs, MOSFETs SSM3K318RLFCT-ND
N-Channel 60V 2.5A (Ta) 1W (Ta) Surface Mount SOT-23F

N-Channel 60V 2.5A (Ta) 1W (Ta) Surface Mount SOT-23F

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K318RLFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K318RLFTR-ND
Single FETs, MOSFETs SSM3K318RLFTR-ND
N-Channel 60V 2.5A (Ta) 1W (Ta) Surface Mount SOT-23F

N-Channel 60V 2.5A (Ta) 1W (Ta) Surface Mount SOT-23F

Buy Now Datasheet
Single FETs, MOSFETs - SSM3K318RLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SSM3K318RLFDKR-ND
Single FETs, MOSFETs SSM3K318RLFDKR-ND
N-Channel 60V 2.5A (Ta) 1W (Ta) Surface Mount SOT-23F

N-Channel 60V 2.5A (Ta) 1W (Ta) Surface Mount SOT-23F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SSM3K318R,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SSM3K318R,LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SSM3K318R,LF
MOSFET N-CH 60V 2.5A SOT23F

MOSFET N-CH 60V 2.5A SOT23F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1102297-SSM3K318R,LF 278-SSM3K318R,LF SSM3K318RLFCT-ND SSM3K318R,LF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K318R,LF 60V 2.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 60 volts
PD 1000 milliwatts 2 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF9Z34N-INF - Acme Chip Technology Co., Limited
Specs
Package Type 620 pF @ 25 V
Packing Method Bulk; Bulk
View Details