Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 192928-SSM3K01T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSM
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.2A (Ta)
Max Input Capacitance: 152pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 120 mOhm @ 1.6A, 4V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 3.2A TSM Product overview: SSM3K01T from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SSM3K01T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 192928-SSM3K01T | 285-SSM3K01T |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SSM3K01T | 30V 3.2A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 30 volts | |
| PD | 1250 milliwatts | 1250 milliwatts |