Nexperia B.V. 60 V, N-channel Trench MOSFET BUK6D210-60EX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Trench MOSFET technology AEC-Q101 qualified Applications LED lighting High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Trench MOSFET technology AEC-Q101 qualified Applications LED lighting High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET in a DFN2020MD-6 (SOT1220) surface-mount package, 2 mm × 2 mm × 0.65 mm, with side wettable flanks and AEC-Q101 qualification. It has a drain-source voltage rating of 60 V, a continuous drain current of 5.7 A at 25 °C, and a maximum junction temperature of 175 °C. The drain-source on-state resistance is 160 mΩ to 210 mΩ at 10 V gate-source voltage and 25 °C. ESD protection exceeds 2 kV HBM. Applications include LED lighting, high-speed line drivers, low-side load switches, and switching circuits.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET in a DFN2020MD-6 (SOT1220) surface-mount package, 2 mm × 2 mm × 0.65 mm, with side wettable flanks and AEC-Q101 qualification. It has a drain-source voltage rating of 60 V, a continuous drain current of 5.7 A at 25 °C, and a maximum junction temperature of 175 °C. The drain-source on-state resistance is 160 mΩ to 210 mΩ at 10 V gate-source voltage and 25 °C. ESD protection exceeds 2 kV HBM. Applications include LED lighting, high-speed line drivers, low-side load switches, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
60 V, N-channel Trench MOSFET - BUK6D210-60EX - Nexperia B.V.
Nijmegen, Netherlands
60 V, N-channel Trench MOSFET
BUK6D210-60EX
60 V, N-channel Trench MOSFET BUK6D210-60EX
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Trench MOSFET technology AEC-Q101 qualified Applications LED lighting High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Extended temperature range Tj = 175 °C
  • Side wettable flanks for optical solder inspection
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2)
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • LED lighting
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
60V 2.1A 5.7A MOSFET Transistor
278-BUK6D210-60EX
60V 2.1A 5.7A MOSFET Transistor 278-BUK6D210-60EX
MOSFET N-CH 60V 2.1A/5.7A 6DFN Product overview: BUK6D210-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.1A, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.1A, 5.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6D210-60EX can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 2.1A/5.7A 6DFN Product overview: BUK6D210-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.1A, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.1A, 5.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6D210-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK6D210-60EXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK6D210-60EXCT-ND
Single FETs, MOSFETs 1727-BUK6D210-60EXCT-ND
N-Channel 60V 2.1A (Ta), 5.7A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 60V 2.1A (Ta), 5.7A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK6D210-60EXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK6D210-60EXTR-ND
Single FETs, MOSFETs 1727-BUK6D210-60EXTR-ND
N-Channel 60V 2.1A (Ta), 5.7A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 60V 2.1A (Ta), 5.7A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK6D210-60EXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK6D210-60EXDKR-ND
Single FETs, MOSFETs 1727-BUK6D210-60EXDKR-ND
N-Channel 60V 2.1A (Ta), 5.7A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 60V 2.1A (Ta), 5.7A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325292-BUK6D210-60EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325292-BUK6D210-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325292-BUK6D210-60EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325292-BUK6D210-60E X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 2.1A, 5.7A (Tc) Rds On (Max) @ Id, Vgs: 210mOhm @ 2.1A, 10V Vgs(th) (Max) @ Id: 2.7V @ 250µA Power Dissipation (Max): 2W, 15W (Tc) Supplier Device Package: DFN2020MD-6 Gate Charge (Qg) (Max) @ Vgs: 3.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 110 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 6-UDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-8654-2,93466074 5115,1727-8654-1,172 7-8654-6 Base Product Number: BUK6D210 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325292-BUK6D210-60EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 2.1A, 5.7A (Tc)
Rds On (Max) @ Id, Vgs: 210mOhm @ 2.1A, 10V
Vgs(th) (Max) @ Id: 2.7V @ 250µA
Power Dissipation (Max): 2W, 15W (Tc)
Supplier Device Package: DFN2020MD-6
Gate Charge (Qg) (Max) @ Vgs: 3.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 110 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 6-UDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-8654-2,934660745115,1727-8654-1,1727-8654-6
Base Product Number: BUK6D210
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET BUK6D210-60E/SOT1220 /SOT1220

MOSFET BUK6D210-60E/SOT1220/SOT1220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK6D210-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK6D210-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK6D210-60EX
MOSFET N-CH 60V 2.1A/5.7A 6DFN

MOSFET N-CH 60V 2.1A/5.7A 6DFN

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK6D210-60EX 278-BUK6D210-60EX 1727-BUK6D210-60EXCT-ND 1325292-BUK6D210-60EX BUK6D210-60EX BUK6D210-60EX
Product Name 60 V, N-channel Trench MOSFET 60V 2.1A 5.7A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 5700 milliamps
VGS(off) 20 volts
PD 15 milliwatts 15 milliwatts 2000 to 15000 milliwatts
Unlock Full Specs
to access all available technical data