RN2404T5LFT is a PNP silicon epitaxial transistor with built-in bias resistors, designed for switching, inverter, interface, and driver circuits. It is packaged in a JEDEC TO-236MOD (JEITA SC-59) case, weighing 12 mg. The device has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 200 mW. The built-in input resistor R1 is 47 kΩ and R2 is 47 kΩ, with a DC current gain (hFE) of 80 minimum at IC = -5 mA and VCE = -10 V. The transition frequency is 200 MHz, and the collector-base capacitance is 3 to 6 pF. It operates within a junction temperature range of -55 °C to 150 °C and complies with RoHS.
Bipolar Transistors - Pre-Biased PNP 50V 0.1A TRANSISTOR LOG
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | RN2404T5LFT |
| Product Name | Bipolar Transistors - Pre-Biased |