RN2104,LXHF(CT is a PNP silicon bipolar transistor with built-in bias resistors, designed for switching, inverter, interfacing, and driver circuits. It is packaged in the SSM surface-mount case and complies with AEC-Q101 for automotive use. The device has a collector-base and collector-emitter voltage rating of -50 V, a maximum collector current of -100 mA, and a collector power dissipation of 100 mW. The junction temperature ranges from -55 to 150 °C. The transistor features a DC current gain of 80, an input resistance of 47 kΩ, and a transition frequency of 200 MHz. The collector-emitter saturation voltage is rated at -0.1 to -0.3 V. The device meets RoHS environmental standards.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 100mW Surface Mount SSM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 264-RN2104LXHF(CTTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |