Toshiba Corporation 650V 13A MOSFET Transistor K13A65U

Description
MOSFET N-CH 650V 13A TO-220SIS Product overview: K13A65U from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K13A65U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 13A TO-220SIS Product overview: K13A65U from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K13A65U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 13A MOSFET Transistor
285-K13A65U
650V 13A MOSFET Transistor 285-K13A65U
MOSFET N-CH 650V 13A TO-220SIS Product overview: K13A65U from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K13A65U can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 13A TO-220SIS Product overview: K13A65U from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K13A65U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - K13A65U - 070338-K13A65U - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - K13A65U
070338-K13A65U
TRANSISTORS - Transistors - FETs, MOSFETs - RF - K13A65U 070338-K13A65U
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 070338-K13A65U Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 13A (Ta) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 950pF @ 10V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 070338-K13A65U
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 950pF @ 10V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 380 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-K13A65U 070338-K13A65U
Product Name 650V 13A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - K13A65U
Polarity N-Channel N-Channel; N-Channel
PD 40000 milliwatts 40000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs - CSD17510Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0073 ohms
View Details
7 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R060M1H - AIMDQ75R060M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810023SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers