Toshiba America Electronic Components, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC244FT 74VHC244FT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 744048-74VHC244FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: 20-TSSOP Reference Date Code: 2015GW Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 744048-74VHC244FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: 20-TSSOP Reference Date Code: 2015GW Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC244FT - 744048-74VHC244FT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC244FT
744048-74VHC244FT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC244FT 744048-74VHC244FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 744048-74VHC244FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: 20-TSSOP Reference Date Code: 2015GW Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 744048-74VHC244FT
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: 20-TSSOP
Reference Date Code: 2015GW
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 744048-74VHC244FT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC244FT
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details